Amphenol Communications Solutions Connector, Rcpt, 18Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions 10073599-018LF

Description
CONNECTOR, RCPT, 18POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 18POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 18Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions - 78M3867 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 18Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions
78M3867
Connector, Rcpt, 18Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions 78M3867
CONNECTOR, RCPT, 18POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 18POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:18Positions; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78M3867
Product Name Connector, Rcpt, 18Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details