Amphenol Communications Solutions Board-Board Connector Receptacle, 16 Position, 2Row; Product Range Amphenol Communications Solutions 10073599-016LF

Description
BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Product Range:FCI Minitek Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:-; Connector Type:Board to Board; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Product Range:FCI Minitek Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:-; Connector Type:Board to Board; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Receptacle, 16 Position, 2Row; Product Range Amphenol Communications Solutions - 78M3866 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 16 Position, 2Row; Product Range Amphenol Communications Solutions
78M3866
Board-Board Connector Receptacle, 16 Position, 2Row; Product Range Amphenol Communications Solutions 78M3866
BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Product Range:FCI Minitek Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:-; Connector Type:Board to Board; No. of Contacts:16Contacts RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Product Range:FCI Minitek Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2mm; For Use With:-; Connector Type:Board to Board; No. of Contacts:16Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78M3866
Product Name Board-Board Connector Receptacle, 16 Position, 2Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details