Amphenol Communications Solutions Wire-Board Connector, Receptacle, 14 Position, 2Mm; Product Range Amphenol Communications Solutions 10073599-014LF

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 14 POSITION, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:14ContactsR oHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 14 POSITION, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:14ContactsR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 14 Position, 2Mm; Product Range Amphenol Communications Solutions - 78M3865 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 14 Position, 2Mm; Product Range Amphenol Communications Solutions
78M3865
Wire-Board Connector, Receptacle, 14 Position, 2Mm; Product Range Amphenol Communications Solutions 78M3865
WIRE-BOARD CONNECTOR, RECEPTACLE, 14 POSITION, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:14ContactsR oHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 14 POSITION, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:14ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78M3865
Product Name Wire-Board Connector, Receptacle, 14 Position, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details