Amphenol Communications Solutions Conn, Housing, Rcpt, 6Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions 10073599-006LF

Description
CONN, HOUSING, RCPT, 6POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 6POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 6Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions - 78M3861 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 6Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions
78M3861
Conn, Housing, Rcpt, 6Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions 78M3861
CONN, HOUSING, RCPT, 6POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 6POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78M3861
Product Name Conn, Housing, Rcpt, 6Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 220 mm (8.66 inch)
Bearing Bore / Ring O.D. 7.87 inch (200 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details