D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit slim and short Plastic Hood for 15 position connector., Amphenol is one of the leading manufacturers of d-sub microtca connectors. Contact us today for more details of d-subminiature , part number 10070163-01LF.
15 Position Two Piece Backshell Connector Black 180° Unshielded
BACKSHELL DB15 STR PLASTIC BLACK Product overview: 10070163-01LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 349-10070163-01LF can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol FCI
Win Source Part Number: 760539-10070163-01LF
Series: MicroTCA
Number of Positions: 15
Color: Black
Features: Mating Screws 4-40
Shielding: Unshielded
Accessory Type: Two Piece Backshell
Material: Thermoplastic
Family Name: 10070163
Cable Exit: 180°
Categories: Connectors, Interconnects
Hardware: Assembly Hardware, Strain Relief
Introduction Date: December 29, 2007
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10070163-01LF | 609-3156-ND | 349-10070163-01LF | 760539-10070163-01LF |
| Product Name | D-subminiature | D-Sub, D-Shaped Connector Backshells, Hoods | Electronic Connector | D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 10070163-01LF |
| Connector Type | D-Sub Connector | D-Sub Connector |