Amphenol Communications Solutions Bergstak ® 10069524-122402LF

Description
Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board Receptacle, Vertical, Double Row, 120 Positions, 0.80mm (0.031in) Pitch, Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 10069524-122402LF.
Request a Quote Datasheet
Description
Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board Receptacle, Vertical, Double Row, 120 Positions, 0.80mm (0.031in) Pitch, Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 10069524-122402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 10069524-122402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board Receptacle, Vertical, Double Row, 120 Positions, 0.80mm (0.031in) Pitch, Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 10069524-122402LF.

Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board Receptacle, Vertical, Double Row, 120 Positions, 0.80mm (0.031in) Pitch, Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 10069524-122402LF.

Supplier's Site Datasheet
Rectangular Connectors - 10069524-122402LF - 760090-10069524-122402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10069524-122402LF
760090-10069524-122402LF
Rectangular Connectors - 10069524-122402LF 760090-10069524-122402LF
Manufacturer: Amphenol FCI Win Source Part Number: 760090-10069524-1224 02LF Series: BergStak, MezzSelect Packaging: Reel package Number of Positions: 120 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm Height Above Board: 0.303" (7.70mm) Mounting: SMD Part Status: Obsolete(EOL) Family Name: 10069524 Categories: Connectors, Interconnects Introduction Date: September 24, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 760090-10069524-122402LF
Series: BergStak, MezzSelect
Packaging: Reel package
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm
Height Above Board: 0.303" (7.70mm)
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: 10069524
Categories: Connectors, Interconnects
Introduction Date: September 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD Electronic Connector - 308-10069524-122402LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
308-10069524-122402LF
SMD Electronic Connector 308-10069524-122402LF
CONN RCPT 120POS SMD GOLD Product overview: 10069524-122402LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-10069524-122402L F can be used for catalog matching and distributor lookup.

CONN RCPT 120POS SMD GOLD Product overview: 10069524-122402LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-10069524-122402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10069524-122402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10069524-122402LF
CONN RCPT 120POS SMD GOLD

CONN RCPT 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10069524-122402LF 760090-10069524-122402LF 308-10069524-122402LF 10069524-122402LF
Product Name Bergstak ® Rectangular Connectors - 10069524-122402LF SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR4A4AK0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers