Amphenol Corporation HCI ® 10065864-003LF

Description
HCI ®, HCI ® Connector System, Power Supply Connectors, 10DC+24S Right Angle Header., Amphenol is one of the leading manufacturers of HCI® CONNECTOR SYSTEM. Contact us today for more details of HCI®, part number 10065864-003LF.
Request a Quote Datasheet
Description
HCI ®, HCI ® Connector System, Power Supply Connectors, 10DC+24S Right Angle Header., Amphenol is one of the leading manufacturers of HCI® CONNECTOR SYSTEM. Contact us today for more details of HCI®, part number 10065864-003LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCI ®, HCI ® Connector System, Power Supply Connectors, 10DC+24S Right Angle Header., Amphenol is one of the leading manufacturers of HCI® CONNECTOR SYSTEM. Contact us today for more details of HCI®, part number 10065864-003LF.

HCI ®, HCI ® Connector System, Power Supply Connectors, 10DC+24S Right Angle Header., Amphenol is one of the leading manufacturers of HCI® CONNECTOR SYSTEM. Contact us today for more details of HCI®, part number 10065864-003LF.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10065864-003LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10065864-003LF
Backplane Connectors - Specialized 10065864-003LF
CONN HEADER BLADE PWR 34POS PCB

CONN HEADER BLADE PWR 34POS PCB

Supplier's Site Datasheet
Backplane Conn, Plug, 34Pos, 4Row, 3Mm; Product Range Amphenol Communications Solutions - 40P2542 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Plug, 34Pos, 4Row, 3Mm; Product Range Amphenol Communications Solutions
40P2542
Backplane Conn, Plug, 34Pos, 4Row, 3Mm; Product Range Amphenol Communications Solutions 40P2542
BACKPLANE CONN, PLUG, 34POS, 4ROW, 3MM; Product Range:HCI Series; No. of Contacts:34Contacts; Pitch Spacing:3mm; Gender:Plug; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:-; Contact Material:Copper RoHS Compliant: Yes

BACKPLANE CONN, PLUG, 34POS, 4ROW, 3MM; Product Range:HCI Series; No. of Contacts:34Contacts; Pitch Spacing:3mm; Gender:Plug; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10065864-003LF 10065864-003LF 40P2542
Product Name HCI ® Backplane Connectors - Specialized Backplane Conn, Plug, 34Pos, 4Row, 3Mm; Product Range Amphenol Communications Solutions
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Terminal Blocks - 39.2313 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details