Amphenol Corporation Flat Flex Cables (FFC, FPC) - 10062827-0810EDLF 10062827-0810EDLF

Description
Manufacturer: AMPHENOL Win Source Part Number: 904857-10062827-0810 EDLF Series: VLP Operating Temperature Range: -55°C ~ 85°C Features: 8 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10062827 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 10062827-0810EDLF-ND , 609-6434-1, 609-6434-2, 609-6434-6
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 904857-10062827-0810 EDLF Series: VLP Operating Temperature Range: -55°C ~ 85°C Features: 8 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10062827 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 10062827-0810EDLF-ND , 609-6434-1, 609-6434-2, 609-6434-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 10062827-0810EDLF
904857-10062827-0810EDLF
Flat Flex Cables (FFC, FPC) - 10062827-0810EDLF 904857-10062827-0810EDLF
Manufacturer: AMPHENOL Win Source Part Number: 904857-10062827-0810 EDLF Series: VLP Operating Temperature Range: -55°C ~ 85°C Features: 8 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10062827 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 10062827-0810EDLF-ND , 609-6434-1, 609-6434-2, 609-6434-6

Manufacturer: AMPHENOL
Win Source Part Number: 904857-10062827-0810EDLF
Series: VLP
Operating Temperature Range: -55°C ~ 85°C
Features: 8 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 10062827
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 10062827-0810EDLF-ND, 609-6434-1, 609-6434-2, 609-6434-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904857-10062827-0810EDLF
Product Name Flat Flex Cables (FFC, FPC) - 10062827-0810EDLF
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
UHF Male to Stacking Double Banana Plug Coaxial Test Cable, RG58C/U - 1037 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details