Amphenol Communications Solutions PCI Express 10061913-102ZLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-102ZLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-102ZLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10061913-102ZLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express
10061913-102ZLF
PCI Express 10061913-102ZLF
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-102ZLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-102ZLF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
345-10061913-102ZLF
SMD Electronic Connector 345-10061913-102ZLF
PCI Express / PCI Connectors PCI Express GEN 3 Card Edge connector Vertical Surface Mount 98 Pos 100mm Pitch Product overview: 10061913-102ZLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-102ZLF can be used for catalog matching and distributor lookup.

PCI Express / PCI Connectors PCI Express GEN 3 Card Edge connector Vertical Surface Mount 98 Pos 100mm Pitch Product overview: 10061913-102ZLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-102ZLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 10061913-102ZLF - 904855-10061913-102ZLF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10061913-102ZLF
904855-10061913-102ZLF
Card Edge Connectors - Edgeboard Connectors - 10061913-102ZLF 904855-10061913-102ZLF
Manufacturer: AMPHENOL Win Source Part Number: 904855-10061913-102Z LF Operating Temperature Range: -55°C ~ 85°C Features: 98 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black Package: Tray Mounting: Surface Mount Family Name: 10061913 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904855-10061913-102ZLF
Operating Temperature Range: -55°C ~ 85°C
Features: 98 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Package: Tray
Mounting: Surface Mount
Family Name: 10061913
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now
Pci Express Smt 98P-10061913-102Zlf / Tray Amphenol Communications Solutions - 64AC0846 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Smt 98P-10061913-102Zlf / Tray Amphenol Communications Solutions
64AC0846
Pci Express Smt 98P-10061913-102Zlf / Tray Amphenol Communications Solutions 64AC0846
PCI EXPRESS SMT 98P-10061913-102ZLF / Tray

PCI EXPRESS SMT 98P-10061913-102ZLF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10061913-102ZLF 345-10061913-102ZLF 904855-10061913-102ZLF 64AC0846
Product Name PCI Express SMD Electronic Connector Card Edge Connectors - Edgeboard Connectors - 10061913-102ZLF Pci Express Smt 98P-10061913-102Zlf / Tray Amphenol Communications Solutions
Connector Type Card Edge Connector; PC Card Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 SO DIMM - 10033854-052TSLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
AIRMAX ® - 10045509-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers