Amphenol Corporation AirMax ® 10061289-001LF

Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 3 Column, Right Angle Header, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10061289-0 01LF
Request a Quote Datasheet
Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 3 Column, Right Angle Header, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10061289-0 01LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax ® - 10061289-001LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 3 Column, Right Angle Header, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10061289-0 01LF

AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 3 Column, Right Angle Header, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10061289-001LF

Supplier's Site Datasheet
Backplane Connectors - 10061289-001LF - 853577-10061289-001LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10061289-001LF
853577-10061289-001LF
Backplane Connectors - 10061289-001LF 853577-10061289-001LF
Manufacturer: AMPHENOL Win Source Part Number: 853577-10061289-001L F Series: Airmax VS® Features: Connector Package: Tube Family Name: 10061289 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 34 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 10061289-001LF-ND, 609-6224

Manufacturer: AMPHENOL
Win Source Part Number: 853577-10061289-001LF
Series: Airmax VS®
Features: Connector
Package: Tube
Family Name: 10061289
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 34
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 10061289-001LF-ND, 609-6224

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10061289-001LF
Electronic Connector 407-10061289-001LF
Rectangular Power Connector, 6 Contact(s), Male, Press Fit Terminal, Plug, LEAD FREE Product overview: 10061289-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10061289-001LF can be used for catalog matching and distributor lookup.

Rectangular Power Connector, 6 Contact(s), Male, Press Fit Terminal, Plug, LEAD FREE Product overview: 10061289-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10061289-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10061289-001LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10061289-001LF
Backplane Connectors - Specialized 10061289-001LF
CONN HEADER POWER 6POS PCB

CONN HEADER POWER 6POS PCB

Supplier's Site Datasheet
Specialized 10061289-001LF
CONN HEADER POWER 6POS PCB

CONN HEADER POWER 6POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10061289-001LF 853577-10061289-001LF 407-10061289-001LF 10061289-001LF 10061289-001LF
Product Name AirMax ® Backplane Connectors - 10061289-001LF Electronic Connector Backplane Connectors - Specialized Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - Z6571-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers