Amphenol Communications Solutions Backplane Connector, Header, 6 Position; Product Range Amphenol Communications Solutions 10061289-001LF

Description
BACKPLANE CONNECTOR, HEADER, 6 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:6Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 6 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:6Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 6 Position; Product Range Amphenol Communications Solutions - 05R9516 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 6 Position; Product Range Amphenol Communications Solutions
05R9516
Backplane Connector, Header, 6 Position; Product Range Amphenol Communications Solutions 05R9516
BACKPLANE CONNECTOR, HEADER, 6 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:6Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 6 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:6Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 05R9516
Product Name Backplane Connector, Header, 6 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

D- Sub High Grade - 86303057NLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
View Details
PCB Headers & Receptacles - 102706-1 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 5 amps
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details