Amphenol Corporation Flat Flex Cables (FFC, FPC) - 10061122-391320HLF 10061122-391320HLF

Description
Manufacturer: AMPHENOL Win Source Part Number: 844329-10061122-3913 20HLF Series: YLL-D Operating Temperature Range: -55°C ~ 85°C Features: 39 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10061122 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 10061122-391320HLF-N D, 609-5376-6, 609-5376-2, 609-5376-1
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 844329-10061122-3913 20HLF Series: YLL-D Operating Temperature Range: -55°C ~ 85°C Features: 39 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10061122 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 10061122-391320HLF-N D, 609-5376-6, 609-5376-2, 609-5376-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 10061122-391320HLF
844329-10061122-391320HLF
Flat Flex Cables (FFC, FPC) - 10061122-391320HLF 844329-10061122-391320HLF
Manufacturer: AMPHENOL Win Source Part Number: 844329-10061122-3913 20HLF Series: YLL-D Operating Temperature Range: -55°C ~ 85°C Features: 39 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10061122 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 10061122-391320HLF-N D, 609-5376-6, 609-5376-2, 609-5376-1

Manufacturer: AMPHENOL
Win Source Part Number: 844329-10061122-391320HLF
Series: YLL-D
Operating Temperature Range: -55°C ~ 85°C
Features: 39 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 10061122
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Other Part Number: 10061122-391320HLF-ND, 609-5376-6, 609-5376-2, 609-5376-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 844329-10061122-391320HLF
Product Name Flat Flex Cables (FFC, FPC) - 10061122-391320HLF
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, no Latches - G125-MC12005L0-0150F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Coaxial Cables (RF) - 461-1198-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application RF
Cable Type Coaxial
Connector Type BNC
View Details
2 suppliers