Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994845-10056100-1050
Pitch: 2 mm
Number of Rows: 12
Termination: Press-Fit
Number of Contacts: 120
Orientation: Straight
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 120647-3; 5646513-1; 1934306-1; 76155-1336; 0761701038; 170415-1618;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994845-10056100-1050031LF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 10056100-1050031LF |