Amphenol Communications Solutions BERGSTIK R/A 10054040-114LF

Description
BERGSTIK R/A, 10054040-114LF-B/S II JUMPER DR RA ASSY, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10054040-114LF.
Request a Quote Datasheet
Description
BERGSTIK R/A, 10054040-114LF-B/S II JUMPER DR RA ASSY, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10054040-114LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BERGSTIK R/A - 10054040-114LF - Amphenol Communications Solutions
Nashua, NH, United States
BERGSTIK R/A
10054040-114LF
BERGSTIK R/A 10054040-114LF
BERGSTIK R/A, 10054040-114LF-B/S II JUMPER DR RA ASSY, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10054040-114LF.

BERGSTIK R/A, 10054040-114LF-B/S II JUMPER DR RA ASSY, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10054040-114LF.

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-10054040-114LF
Electronic Connector 2027-10054040-114LF
B/S II JUMPER DR RA ASSY Product overview: 10054040-114LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10054040-114LF can be used for catalog matching and distributor lookup.

B/S II JUMPER DR RA ASSY Product overview: 10054040-114LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10054040-114LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10054040-114LF - 904844-10054040-114LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10054040-114LF
904844-10054040-114LF
Rectangular Connectors - 10054040-114LF 904844-10054040-114LF
Manufacturer: AMPHENOL Win Source Part Number: 904844-10054040-114L F Series: BERGSTIK® II Features: Connector Header Through Hole, Right Angle 14 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: 10054040 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904844-10054040-114LF
Series: BERGSTIK® II
Features: Connector Header Through Hole, Right Angle 14 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: 10054040
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
10054040-114Lf-B/s Ii Jumper Dr Ra Assy / Tube Rohs Compliant Amphenol Communications Solutions - 51Y6539 - Newark, An Avnet Company
Chicago, IL, United States
10054040-114Lf-B/s Ii Jumper Dr Ra Assy / Tube Rohs Compliant Amphenol Communications Solutions
51Y6539
10054040-114Lf-B/s Ii Jumper Dr Ra Assy / Tube Rohs Compliant Amphenol Communications Solutions 51Y6539
10054040-114LF-B/S II JUMPER DR RA ASSY / Tube RoHS Compliant: Yes

10054040-114LF-B/S II JUMPER DR RA ASSY / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10054040-114LF 2027-10054040-114LF 904844-10054040-114LF 51Y6539
Product Name BERGSTIK R/A Electronic Connector Rectangular Connectors - 10054040-114LF 10054040-114Lf-B/s Ii Jumper Dr Ra Assy / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN6G1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Electronic Connector - 2004-10018311-001LF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
View Details
3 suppliers