Amphenol Communications Solutions Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions 10052838-101LF

Description
BACKPLANE CONNECTOR, RIGHT ANGLE HEADER, 96 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:96Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, RIGHT ANGLE HEADER, 96 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:96Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions - 63T8491 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions
63T8491
Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions 63T8491
BACKPLANE CONNECTOR, RIGHT ANGLE HEADER, 96 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:96Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RIGHT ANGLE HEADER, 96 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:96Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 63T8491
Product Name Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103328-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
DDR4 SMT - 10151094-1311411LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details