Amphenol Corporation AIRMAX ® 10052829-101LF

Description
AIRMAX ®, AirMax VS ® , Backplane Connectors, 4-Pair, 72 -position, 2mm pitch, 6 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10052829-101LF
Request a Quote Datasheet
Description
AIRMAX ®, AirMax VS ® , Backplane Connectors, 4-Pair, 72 -position, 2mm pitch, 6 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10052829-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX ® - 10052829-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX ®, AirMax VS ® , Backplane Connectors, 4-Pair, 72 -position, 2mm pitch, 6 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10052829-101LF

AIRMAX ®, AirMax VS ® , Backplane Connectors, 4-Pair, 72 -position, 2mm pitch, 6 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10052829-101LF

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1004991-10052829-101LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1004991-10052829-101LF
Connectors, Interconnects - Backplane Connectors - Specialized 1004991-10052829-101LF
Win Source Part Number: 1004991-10052829-101 LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Airmax VS® Number of Positions: 72 Color: Natural Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Package: Tray Connector Style: High Speed Material Flammability Rating: UL94 V-0 Standard Package: 100 Connector Usage: Backplane Number of Columns: 6 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-4612,Q10143716,1 0052829101LF Base Product Number: 10052829

Win Source Part Number: 1004991-10052829-101LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Airmax VS®
Number of Positions: 72
Color: Natural
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 12
Termination: Press-Fit
Contact Finish: Gold
Package: Tray
Connector Style: High Speed
Material Flammability Rating: UL94 V-0
Standard Package: 100
Connector Usage: Backplane
Number of Columns: 6
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-4612,Q10143716,10052829101LF
Base Product Number: 10052829

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10052829-101LF
Electronic Connector 407-10052829-101LF
Conn Backplane RCP 72 POS 2mm Press Fit ST Thru-Hole AIRMAX® Product overview: 10052829-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10052829-101LF can be used for catalog matching and distributor lookup.

Conn Backplane RCP 72 POS 2mm Press Fit ST Thru-Hole AIRMAX® Product overview: 10052829-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10052829-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized 10052829-101LF
CONN RCPT HIGH SPEED 72POS PCB

CONN RCPT HIGH SPEED 72POS PCB

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10052829-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10052829-101LF
Backplane Connectors - Specialized 10052829-101LF
CONN RCPT HIGH SPEED 72POS PCB

CONN RCPT HIGH SPEED 72POS PCB

Supplier's Site Datasheet
Backplane Connector, Vertical Receptacle, 72 Position; Product Range Amphenol Communications Solutions - 63T8489 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Vertical Receptacle, 72 Position; Product Range Amphenol Communications Solutions
63T8489
Backplane Connector, Vertical Receptacle, 72 Position; Product Range Amphenol Communications Solutions 63T8489
BACKPLANE CONNECTOR, VERTICAL RECEPTACLE, 72 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, VERTICAL RECEPTACLE, 72 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 72Pos, 1.4Mm Amphenol Communications Solutions - 51AK9617 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 72Pos, 1.4Mm Amphenol Communications Solutions
51AK9617
Connector, Rcpt, 72Pos, 1.4Mm Amphenol Communications Solutions 51AK9617
CONNECTOR, RCPT, 72POS, 1.4MM

CONNECTOR, RCPT, 72POS, 1.4MM

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10052829-101LF 1004991-10052829-101LF 407-10052829-101LF 10052829-101LF 10052829-101LF 63T8489 51AK9617
Product Name AIRMAX ® Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Specialized Backplane Connectors - Specialized Backplane Connector, Vertical Receptacle, 72 Position; Product Range Amphenol Communications Solutions Connector, Rcpt, 72Pos, 1.4Mm Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details