Amphenol Corporation AirMax ® 10052620-4444P00LF

Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10052620-4 444P00LF
Request a Quote Datasheet
Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10052620-4 444P00LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10052620-4 444P00LF

AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10052620-4444P00LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
406-10052620-4444P00LF
Electronic Connector 406-10052620-4444P00LF
4 Pos Receptacle, Right Angle, Press-Fit, Gold Plated Product overview: 10052620-4444P00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-10052620-4444P00 LF can be used for catalog matching and distributor lookup.

4 Pos Receptacle, Right Angle, Press-Fit, Gold Plated Product overview: 10052620-4444P00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-10052620-4444P00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10052620-4444P00LF - 853574-10052620-4444P00LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10052620-4444P00LF
853574-10052620-4444P00LF
Backplane Connectors - 10052620-4444P00LF 853574-10052620-4444P00LF
Manufacturer: AMPHENOL Win Source Part Number: 853574-10052620-4444 P00LF Series: Airmax VS® Features: Connector Package: Bulk Family Name: 10052620 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 100526204444P00LF, 609-2109

Manufacturer: AMPHENOL
Win Source Part Number: 853574-10052620-4444P00LF
Series: Airmax VS®
Features: Connector
Package: Bulk
Family Name: 10052620
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 100526204444P00LF, 609-2109

Buy Now Datasheet
Backplane Connector, Receptacle, 4 Position; Product Range Amphenol Communications Solutions - 03M1379 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 4 Position; Product Range Amphenol Communications Solutions
03M1379
Backplane Connector, Receptacle, 4 Position; Product Range Amphenol Communications Solutions 03M1379
BACKPLANE CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:FCI AirMax Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:FCI AirMax Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10052620-4444P00LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10052620-4444P00LF
Backplane Connectors - Specialized 10052620-4444P00LF
CONN RCPT BLADE PWR 4POS EDGE MT

CONN RCPT BLADE PWR 4POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10052620-4444P00LF 406-10052620-4444P00LF 853574-10052620-4444P00LF 03M1379 10052620-4444P00LF
Product Name AirMax ® Electronic Connector Backplane Connectors - 10052620-4444P00LF Backplane Connector, Receptacle, 4 Position; Product Range Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2MK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details