Amphenol Corporation Flat Flex Cables (FFC, FPC) - 10051922-1210ELF 10051922-1210ELF

Description
Manufacturer: AMPHENOL Win Source Part Number: 904843-10051922-1210 ELF Series: VLL Operating Temperature Range: -55°C ~ 85°C Features: 12 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10051922 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 100519221210ELF, 609-1236-1, 609-1236-2, 609-1236-6
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 904843-10051922-1210 ELF Series: VLL Operating Temperature Range: -55°C ~ 85°C Features: 12 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10051922 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 100519221210ELF, 609-1236-1, 609-1236-2, 609-1236-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 10051922-1210ELF
904843-10051922-1210ELF
Flat Flex Cables (FFC, FPC) - 10051922-1210ELF 904843-10051922-1210ELF
Manufacturer: AMPHENOL Win Source Part Number: 904843-10051922-1210 ELF Series: VLL Operating Temperature Range: -55°C ~ 85°C Features: 12 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10051922 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 100519221210ELF, 609-1236-1, 609-1236-2, 609-1236-6

Manufacturer: AMPHENOL
Win Source Part Number: 904843-10051922-1210ELF
Series: VLL
Operating Temperature Range: -55°C ~ 85°C
Features: 12 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 10051922
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Other Part Number: 100519221210ELF, 609-1236-1, 609-1236-2, 609-1236-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904843-10051922-1210ELF
Product Name Flat Flex Cables (FFC, FPC) - 10051922-1210ELF
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details