AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 7.2mm Guide Module Receptacle low profile., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10045367-101LF.
Connector Accessories Right Angle Guide Socket Zinc Alloy Chromate Product overview: 10045367-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10045367-101LF can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1120912-10045367-101
Packaging: Tray
Accessory Type: Guide Socket
For Use With/Related Products: Airmax VS Series
Categories: Connectors, Interconnects
Manufacturer Homepage: www.fciconnect.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 54
MSL Level: 1 (Unlimited)
Connector Guide Socket For Airmax VS® Series
7.2MM R/A GUIDE SOCKET-10045367-101L
CONN ACCY 7.2MM GUIDE SOCKET
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10045367-101LF | 407-10045367-101LF | 1120912-10045367-101LF | 609-2107-ND | 79AH8533 | 10045367-101LF |
| Product Name | AIRMAX ® | Electronic Connector | Backplane Connectors - 10045367-101LF | Backplane Connector Accessories | 7.2Mm R/a Guide Socket-10045367-101Lf Rohs Compliant Amphenol | Backplane Connector Accessories |
| Connector Type | PC Card Connector |