Amphenol Corporation Minitek ® 2.00mm WTB 10044403-101LF

Description
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Crimp to Wire Contact, AWG 22 - 24, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 10044403-101LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Crimp to Wire Contact, AWG 22 - 24, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 10044403-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 10044403-101LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
10044403-101LF
Minitek ® 2.00mm WTB 10044403-101LF
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Crimp to Wire Contact, AWG 22 - 24, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 10044403-101LF.

Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Crimp to Wire Contact, AWG 22 - 24, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 10044403-101LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-4702-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-4702-1-ND
Rectangular Connector Contacts 609-4702-1-ND
Socket Contact Gold 22-24 AWG Crimp

Socket Contact Gold 22-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-4702-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-4702-2-ND
Rectangular Connector Contacts 609-4702-2-ND
Socket Contact Gold 22-24 AWG Crimp

Socket Contact Gold 22-24 AWG Crimp

Buy Now Datasheet
Rectangular Connectors - 10044403-101LF - 904840-10044403-101LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10044403-101LF
904840-10044403-101LF
Rectangular Connectors - 10044403-101LF 904840-10044403-101LF
Manufacturer: AMPHENOL Win Source Part Number: 904840-10044403-101L F Series: Minitek® Features: Socket Contact Gold 22-24 AWG Crimp Package: Reel - TR Family Name: 10044403 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: 609-4702-1, 609-4702-2

Manufacturer: AMPHENOL
Win Source Part Number: 904840-10044403-101LF
Series: Minitek®
Features: Socket Contact Gold 22-24 AWG Crimp
Package: Reel - TR
Family Name: 10044403
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: 609-4702-1, 609-4702-2

Buy Now Datasheet
Singapore, Singapore
2A Electronic Connector
2031-10044403-101LF
2A Electronic Connector 2031-10044403-101LF
2mm Pitch Female Crimp Contact, 2A, Gold/Bronze, 22AWG Product overview: 10044403-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-10044403-101LF can be used for catalog matching and distributor lookup.

2mm Pitch Female Crimp Contact, 2A, Gold/Bronze, 22AWG Product overview: 10044403-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-10044403-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals Crimp-to-Wire Contct Terminal, AWG 22-24

Terminals Crimp-to-Wire Contct Terminal, AWG 22-24

Buy Now Datasheet
Contact, Socket, 24-22Awg, Crimp; Product Range Amphenol Communications Solutions - 07W8727 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-22Awg, Crimp; Product Range Amphenol Communications Solutions
07W8727
Contact, Socket, 24-22Awg, Crimp; Product Range Amphenol Communications Solutions 07W8727
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:FCI Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:FCI Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 24-22Awg, Crimp; Product Range Amphenol Communications Solutions - 61AC8620 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-22Awg, Crimp; Product Range Amphenol Communications Solutions
61AC8620
Contact, Socket, 24-22Awg, Crimp; Product Range Amphenol Communications Solutions 61AC8620
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol Minitek CTW Series RoHS Compliant: Yes

CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol Minitek CTW Series RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 24-22Awg, Crimp; Product Range Amphenol Communications Solutions - 62AC0902 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-22Awg, Crimp; Product Range Amphenol Communications Solutions
62AC0902
Contact, Socket, 24-22Awg, Crimp; Product Range Amphenol Communications Solutions 62AC0902
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol Minitek CTW Series RoHS Compliant: Yes

CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol Minitek CTW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10044403-101LF 609-4702-1-ND 904840-10044403-101LF 2031-10044403-101LF 10044403-101LF 07W8727 61AC8620
Product Name Minitek ® 2.00mm WTB Rectangular Connector Contacts Rectangular Connectors - 10044403-101LF 2A Electronic Connector Terminals Contact, Socket, 24-22Awg, Crimp; Product Range Amphenol Communications Solutions Contact, Socket, 24-22Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 200 volts 200 volts 200 volts
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Minitek ® - 10073599-122LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination N/A
Current Rating 2.0 amps
View Details
2 suppliers
PCB Headers - 1730982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details