Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206684-10042618-002
Color: Blue
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Number of Contacts: 1
Length: 23.8 mm
Housing Material: Nylon
Orientation: Straight
Contact Plating: Tin
Material: Nylon
Width: 19 mm
Categories: Custom Parts
Board Thickness: 1.56 mm
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Depth: 16.21 mm
Lead Free: Lead Free
Mount: Termination
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 300 V
REACH SVHC: No SVHC
Lead Pitch: 1 mm
Max Operating Temperature: 85 °C
CONN ACCY CARD RETENTION BLUE
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1206684-10042618-002LF | 609-2060-ND |
| Product Name | Custom Parts - Custom Parts (0 - A) - 10042618-002LF | Accessories |