Amphenol Corporation METRAL HS RECEPTACLES 10041743-101LF

Description
METRAL HS RECEPTACLES, Metral ® , Backplane connectors, 1000 Series Receptacle, Right Angle Signal, 5 Row, Press-Fit, 30 Position., Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of Metral ® High Speed 1000 Series, part number 10041743-101LF.
Request a Quote Datasheet
Description
METRAL HS RECEPTACLES, Metral ® , Backplane connectors, 1000 Series Receptacle, Right Angle Signal, 5 Row, Press-Fit, 30 Position., Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of Metral ® High Speed 1000 Series, part number 10041743-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL HS RECEPTACLES - 10041743-101LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL HS RECEPTACLES
10041743-101LF
METRAL HS RECEPTACLES 10041743-101LF
METRAL HS RECEPTACLES, Metral ® , Backplane connectors, 1000 Series Receptacle, Right Angle Signal, 5 Row, Press-Fit, 30 Position., Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of Metral ® High Speed 1000 Series, part number 10041743-101LF.

METRAL HS RECEPTACLES, Metral ® , Backplane connectors, 1000 Series Receptacle, Right Angle Signal, 5 Row, Press-Fit, 30 Position., Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of Metral ® High Speed 1000 Series, part number 10041743-101LF.

Supplier's Site Datasheet
Electronic Connector - 407-10041743-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-10041743-101LF
Electronic Connector 407-10041743-101LF
Board Connector, 36 Contact(s), 6 Row(s), Female, Right Angle, 0.079 inch Pitch, Press Fit Terminal, Locking, Receptacle, LEAD FREE Product overview: 10041743-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10041743-101LF can be used for catalog matching and distributor lookup.

Board Connector, 36 Contact(s), 6 Row(s), Female, Right Angle, 0.079 inch Pitch, Press Fit Terminal, Locking, Receptacle, LEAD FREE Product overview: 10041743-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10041743-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10041743-101LF - 904838-10041743-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10041743-101LF
904838-10041743-101LF
Backplane Connectors - 10041743-101LF 904838-10041743-101LF
Manufacturer: AMPHENOL Win Source Part Number: 904838-10041743-101L F Series: Metral® 1000 Operating Temperature Range: -55°C ~ 105°C Features: 36 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 10041743 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 10041743-101LF-ND, 609-10041743-101LF

Manufacturer: AMPHENOL
Win Source Part Number: 904838-10041743-101LF
Series: Metral® 1000
Operating Temperature Range: -55°C ~ 105°C
Features: 36 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 10041743
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 10041743-101LF-ND, 609-10041743-101LF

Buy Now Datasheet
10041743-101Lf-Met1000 5Row Rece / Tube Rohs Compliant Amphenol Communications Solutions - 17M3425 - Newark, An Avnet Company
Chicago, IL, United States
10041743-101Lf-Met1000 5Row Rece / Tube Rohs Compliant Amphenol Communications Solutions
17M3425
10041743-101Lf-Met1000 5Row Rece / Tube Rohs Compliant Amphenol Communications Solutions 17M3425
10041743-101LF-MET10 00 5ROW RECE / Tube RoHS Compliant: Yes

10041743-101LF-MET1000 5ROW RECE / Tube RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 10041743-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10041743-101LF
Backplane Connectors - Specialized 10041743-101LF
CONN RCPT HIGH SPEED 36P EDGE MT

CONN RCPT HIGH SPEED 36P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10041743-101LF 407-10041743-101LF 904838-10041743-101LF 17M3425 10041743-101LF
Product Name METRAL HS RECEPTACLES Electronic Connector Backplane Connectors - 10041743-101LF 10041743-101Lf-Met1000 5Row Rece / Tube Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Geometry Right Angle High Speed
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101V02L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details