Amphenol Communications Solutions PCI Express 10039755-10011TLF

Description
PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, Vertical, Press-Fit, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10039755-10011TLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, Vertical, Press-Fit, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10039755-10011TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10039755-10011TLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, Vertical, Press-Fit, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10039755-10011TLF.

PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, Vertical, Press-Fit, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10039755-10011TLF.

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 10039755-10011TLF - 853565-10039755-10011TLF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10039755-10011TLF
853565-10039755-10011TLF
Card Edge Connectors - Edgeboard Connectors - 10039755-10011TLF 853565-10039755-10011TLF
Manufacturer: AMPHENOL Win Source Part Number: 853565-10039755-1001 1TLF Features: Position Connector Package: Tray Family Name: 10039755 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 853565-10039755-10011TLF
Features: Position Connector
Package: Tray
Family Name: 10039755
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Electronic Connector - 345-10039755-10011TLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
345-10039755-10011TLF
Electronic Connector 345-10039755-10011TLF
Conn PCI Express Card Edge SKT 64 POS 2mm Press Fit ST Thru-Hole Tray Product overview: 10039755-10011TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10039755-10011TL F can be used for catalog matching and distributor lookup.

Conn PCI Express Card Edge SKT 64 POS 2mm Press Fit ST Thru-Hole Tray Product overview: 10039755-10011TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10039755-10011TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pci Express Pf 64P-10039755-10011Tlf / Tray Amphenol Communications Solutions - 64AC0637 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Pf 64P-10039755-10011Tlf / Tray Amphenol Communications Solutions
64AC0637
Pci Express Pf 64P-10039755-10011Tlf / Tray Amphenol Communications Solutions 64AC0637
PCI EXPRESS PF 64P-10039755-10011TL F / Tray

PCI EXPRESS PF 64P-10039755-10011TLF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10039755-10011TLF 853565-10039755-10011TLF 345-10039755-10011TLF 64AC0637
Product Name PCI Express Card Edge Connectors - Edgeboard Connectors - 10039755-10011TLF Electronic Connector Pci Express Pf 64P-10039755-10011Tlf / Tray Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10060018-10101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10061402-10000TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers