Amphenol Corporation AIRMAX ® 10037912-104LF

Description
AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Module Receptacle., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037912-104LF.
Request a Quote Datasheet
Description
AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Module Receptacle., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037912-104LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX ® - 10037912-104LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Module Receptacle., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037912-104LF.

AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Module Receptacle., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037912-104LF.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Accessories - 1030196-10037912-104LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Accessories
1030196-10037912-104LF
Connectors, Interconnects - Backplane Connectors - Accessories 1030196-10037912-104LF
Win Source Part Number: 1030196-10037912-104 LF Category: Connectors, Interconnects>Backpl ane Connectors - Accessories Series: Airmax VS® Package: Bulk Specifications: ESD Contact Accessory Type: Guide Module For Use With/Related Products: Airmax VS® Series Standard Package: 55 Alternative Parts (Cross-Reference): 7-87499-2; 520961-1; 6643269-1; 10-11-2013; 35507-0200; 51110-1060; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: Amphenol ICC (FCI) Other Names: 10037912-104LF-ND,60 9-6195 Base Product Number: 10037912

Win Source Part Number: 1030196-10037912-104LF
Category: Connectors, Interconnects>Backplane Connectors - Accessories
Series: Airmax VS®
Package: Bulk
Specifications: ESD Contact
Accessory Type: Guide Module
For Use With/Related Products: Airmax VS® Series
Standard Package: 55
Alternative Parts (Cross-Reference): 7-87499-2; 520961-1; 6643269-1; 10-11-2013; 35507-0200; 51110-1060;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: Amphenol ICC (FCI)
Other Names: 10037912-104LF-ND,609-6195
Base Product Number: 10037912

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10037912-104LF
Electronic Connector 407-10037912-104LF
Connector Accessories Guide Right Angle Product overview: 10037912-104LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10037912-104LF can be used for catalog matching and distributor lookup.

Connector Accessories Guide Right Angle Product overview: 10037912-104LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10037912-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Accessories - 609-6195-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
609-6195-ND
Backplane Connector Accessories 609-6195-ND
Connector Guide Module For Airmax VS® Series ESD Contact

Connector Guide Module For Airmax VS® Series ESD Contact

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10037912-104LF 1030196-10037912-104LF 407-10037912-104LF 609-6195-ND
Product Name AIRMAX ® Connectors, Interconnects - Backplane Connectors - Accessories Electronic Connector Backplane Connector Accessories
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078486 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details