AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Module Receptacle., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037912-101LF.
Manufacturer: AMPHENOL
Win Source Part Number: 904836-10037912-101L
Series: Airmax VS®
Features: Connector Guide Module For Airmax VS® Series
Package: Tube
Family Name: 10037912
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Other Part Number: 609-2103, 10037912101LF
Connector Accessory, Guide Module, Zinc Alloy, LEAD FREE Product overview: 10037912-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10037912-101LF can be used for catalog matching and distributor lookup.
Connector Guide Module For Airmax VS® Series
CONN ACCY 10.7MM GUIDE MOD R/A
10.8MM GUIDE MODULE ASSY-10037912-101LF ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10037912-101LF | 904836-10037912-101LF | 407-10037912-101LF | 609-2103-ND | 10037912-101LF | 79AH8527 |
| Product Name | AIRMAX ® | Backplane Connectors - 10037912-101LF | Electronic Connector | Backplane Connector Accessories | Backplane Connector Accessories | 10.8Mm Guide Module Assy-10037912-101Lf Rohs Compliant Amphenol |
| Connector Type | PC Card Connector |