Amphenol Corporation AIRMAX ® 10037911-102LF

Description
AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Pin-Internal Thread., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037911-102LF.
Request a Quote Datasheet
Description
AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Pin-Internal Thread., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037911-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX ® - 10037911-102LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Pin-Internal Thread., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037911-102LF.

AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Pin-Internal Thread., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037911-102LF.

Supplier's Site Datasheet
Backplane Connectors - 10037911-102LF - 760083-10037911-102LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10037911-102LF
760083-10037911-102LF
Backplane Connectors - 10037911-102LF 760083-10037911-102LF
Manufacturer: Amphenol FCI Win Source Part Number: 760083-10037911-102L F Series: Airmax VS Packaging: Bulk Specifications: M3.5 Thread Accessory Type: Guide Pin For Use With/Related Products: Airmax VS Series Family Name: 10037911 Categories: Connectors, Interconnects Introduction Date: March 29, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 760083-10037911-102LF
Series: Airmax VS
Packaging: Bulk
Specifications: M3.5 Thread
Accessory Type: Guide Pin
For Use With/Related Products: Airmax VS Series
Family Name: 10037911
Categories: Connectors, Interconnects
Introduction Date: March 29, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connector Accessories - 609-6110-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
609-6110-ND
Backplane Connector Accessories 609-6110-ND
Connector Guide Pin For Airmax VS® Series M3.5 Thread

Connector Guide Pin For Airmax VS® Series M3.5 Thread

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10037911-102LF
Electronic Connector 407-10037911-102LF
Connector Accessories Guide Pin Zinc Alloy Yellow Chromate Product overview: 10037911-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10037911-102LF can be used for catalog matching and distributor lookup.

Connector Accessories Guide Pin Zinc Alloy Yellow Chromate Product overview: 10037911-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10037911-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10037911-102LF 760083-10037911-102LF 609-6110-ND 407-10037911-102LF
Product Name AIRMAX ® Backplane Connectors - 10037911-102LF Backplane Connector Accessories Electronic Connector
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers