Amphenol Corporation SAS 10036876-013CLF

Description
SAS, SAS 3.0 Connectors, Storage & Server System, Receptacle, Vertical, Hybrid, Wide Base, 29 Positions., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS Connectors, part number 10036876-013CLF.
Request a Quote Datasheet
Description
SAS, SAS 3.0 Connectors, Storage & Server System, Receptacle, Vertical, Hybrid, Wide Base, 29 Positions., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS Connectors, part number 10036876-013CLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS, SAS 3.0 Connectors, Storage & Server System, Receptacle, Vertical, Hybrid, Wide Base, 29 Positions., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS Connectors, part number 10036876-013CLF.

SAS, SAS 3.0 Connectors, Storage & Server System, Receptacle, Vertical, Hybrid, Wide Base, 29 Positions., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS Connectors, part number 10036876-013CLF.

Supplier's Site Datasheet
Pluggable Connectors - 10036876-013CLF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10036876-013CLF
Pluggable Connectors 10036876-013CLF
CONN SAS RCPT 29POS SLD PCB

CONN SAS RCPT 29POS SLD PCB

Supplier's Site Datasheet
Sas Vertical Receptacle; No. Of Contacts Amphenol Communications Solutions - 12T2581 - Newark, An Avnet Company
Chicago, IL, United States
Sas Vertical Receptacle; No. Of Contacts Amphenol Communications Solutions
12T2581
Sas Vertical Receptacle; No. Of Contacts Amphenol Communications Solutions 12T2581
SAS VERTICAL RECEPTACLE; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SAS VERTICAL RECEPTACLE; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10036876-013CLF 10036876-013CLF 12T2581
Product Name SAS Pluggable Connectors Sas Vertical Receptacle; No. Of Contacts Amphenol Communications Solutions
Termination Hybrid Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details