Amphenol Corporation Pluggable Connectors - 10036876-003LF 10036876-003LF

Description
Manufacturer: AMPHENOL Win Source Part Number: 853561-10036876-003L F Features: Position Connector Package: Tray Part Status: Obsolete Family Name: 10036876 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 10036876003LF, 609-1541
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 853561-10036876-003L F Features: Position Connector Package: Tray Part Status: Obsolete Family Name: 10036876 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 10036876003LF, 609-1541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 10036876-003LF - 853561-10036876-003LF - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 10036876-003LF
853561-10036876-003LF
Pluggable Connectors - 10036876-003LF 853561-10036876-003LF
Manufacturer: AMPHENOL Win Source Part Number: 853561-10036876-003L F Features: Position Connector Package: Tray Part Status: Obsolete Family Name: 10036876 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 10036876003LF, 609-1541

Manufacturer: AMPHENOL
Win Source Part Number: 853561-10036876-003LF
Features: Position Connector
Package: Tray
Part Status: Obsolete
Family Name: 10036876
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 10036876003LF, 609-1541

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1.5A 500V Electronic Connector
346-10036876-003LF
Through-Hole 1.5A 500V Electronic Connector 346-10036876-003LF
29 Pos SAS Receptacle, 1.5A, 500V, Gold, Solder, Through Hole/SMT Product overview: 10036876-003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 500V, Electronic Connector, Pluggable Connector - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 346-10036876-003LF can be used for catalog matching and distributor lookup.

29 Pos SAS Receptacle, 1.5A, 500V, Gold, Solder, Through Hole/SMT Product overview: 10036876-003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 500V, Electronic Connector, Pluggable Connector - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 346-10036876-003LF can be used for catalog matching and distributor lookup.

Supplier's Site
Pluggable Connectors - 10036876-003LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10036876-003LF
Pluggable Connectors 10036876-003LF
CONN SAS RCPT 29POS SLD PCB

CONN SAS RCPT 29POS SLD PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 853561-10036876-003LF 346-10036876-003LF 10036876-003LF
Product Name Pluggable Connectors - 10036876-003LF Through-Hole 1.5A 500V Electronic Connector Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers