Amphenol Communications Solutions Power Edge Card 10035388-909LF

Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 17P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-909LF.
Request a Quote Datasheet
Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 17P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-909LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Edge Card - 10035388-909LF - Amphenol Communications Solutions
Nashua, NH, United States
Power Edge Card
10035388-909LF
Power Edge Card 10035388-909LF
Power Edge Card, Power Card Edge, Power Connectors, 2 x 17P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-909LF.

Power Edge Card, Power Card Edge, Power Connectors, 2 x 17P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-909LF.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1377302-10035388-909LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1377302-10035388-909LF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1377302-10035388-909LF
Win Source Part Number: 1377302-10035388-909 LF Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Temperature Range - Operating: -5°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Power Edge Package: Tray Product Status: Active Base Product Number: 10035388 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Contact Type: Cantilever Number of Positions: 34 (26 Loaded) Number of Rows: 2 Termination: Solder Contact Material: Copper Alloy Gender: Female Pitch: 0.100" (2.54mm) Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Material - Insulation: Thermoplastic

Win Source Part Number: 1377302-10035388-909LF
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Temperature Range - Operating: -5°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: Power Edge
Package: Tray
Product Status: Active
Base Product Number: 10035388
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Contact Type: Cantilever
Number of Positions: 34 (26 Loaded)
Number of Rows: 2
Termination: Solder
Contact Material: Copper Alloy
Gender: Female
Pitch: 0.100" (2.54mm)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Material - Insulation: Thermoplastic

Buy Now Datasheet
Electronic Connector - 429-10035388-909LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
429-10035388-909LF
Electronic Connector 429-10035388-909LF
Power Card Edge, Power Connectors, 2 x 17P STB Right Angle Product overview: 10035388-909LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10035388-909LF can be used for catalog matching and distributor lookup.

Power Card Edge, Power Connectors, 2 x 17P STB Right Angle Product overview: 10035388-909LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10035388-909LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Edge Card Rar-17Px2 (8P Omit) / Tray Rohs Compliant Amphenol Communications Solutions - 71Y6268 - Newark, An Avnet Company
Chicago, IL, United States
Power Edge Card Rar-17Px2 (8P Omit) / Tray Rohs Compliant Amphenol Communications Solutions
71Y6268
Power Edge Card Rar-17Px2 (8P Omit) / Tray Rohs Compliant Amphenol Communications Solutions 71Y6268
POWER EDGE CARD RAR-17PX2 (8P OMIT) / Tray RoHS Compliant: Yes

POWER EDGE CARD RAR-17PX2 (8P OMIT) / Tray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10035388-909LF 1377302-10035388-909LF 429-10035388-909LF 71Y6268
Product Name Power Edge Card Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Electronic Connector Power Edge Card Rar-17Px2 (8P Omit) / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Geometry Right Angle
Termination Solder To Board Solder Solder
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Power Edge Card - 10035388-203LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
Termination Solder To Board
View Details
2 suppliers
PCI Express - 10061913-113FLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
View Details
2 suppliers