Amphenol Communications Solutions Power Edge Card 10035388-800LF

Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 17P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-800LF.
Request a Quote Datasheet
Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 17P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-800LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Edge Card - 10035388-800LF - Amphenol Communications Solutions
Nashua, NH, United States
Power Edge Card
10035388-800LF
Power Edge Card 10035388-800LF
Power Edge Card, Power Card Edge, Power Connectors, 2 x 17P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-800LF.

Power Edge Card, Power Card Edge, Power Connectors, 2 x 17P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-800LF.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1380465-10035388-800LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1380465-10035388-800LF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1380465-10035388-800LF
Win Source Part Number: 1380465-10035388-800 LF Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Series: Power Edge Number of Positions: 34 (Power) Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 21 pcs Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -5°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol Base Product Number: 10035388 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380465-10035388-800LF
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Series: Power Edge
Number of Positions: 34 (Power)
Pitch: 0.100" (2.54mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 21 pcs
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -5°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol
Base Product Number: 10035388
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Electronic Connector - 429-10035388-800LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
429-10035388-800LF
Electronic Connector 429-10035388-800LF
Conn Power Card Edge RCP 34 POS 2.54mm Solder RA Thru-Hole Tray Product overview: 10035388-800LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10035388-800LF can be used for catalog matching and distributor lookup.

Conn Power Card Edge RCP 34 POS 2.54mm Solder RA Thru-Hole Tray Product overview: 10035388-800LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10035388-800LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Edge Card Rar-17Px2 / Tray Rohs Compliant Amphenol Communications Solutions - 71Y6260 - Newark, An Avnet Company
Chicago, IL, United States
Power Edge Card Rar-17Px2 / Tray Rohs Compliant Amphenol Communications Solutions
71Y6260
Power Edge Card Rar-17Px2 / Tray Rohs Compliant Amphenol Communications Solutions 71Y6260
POWER EDGE CARD RAR-17PX2 / Tray RoHS Compliant: Yes

POWER EDGE CARD RAR-17PX2 / Tray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10035388-800LF 1380465-10035388-800LF 429-10035388-800LF 71Y6260
Product Name Power Edge Card Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Electronic Connector Power Edge Card Rar-17Px2 / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Geometry Right Angle
Termination Solder To Board Solder Solder
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers
PCI Express - 10061913-103JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers