Power Edge Card, Power Card Edge, Power Connectors, 2 x 35P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-205LF.
Manufacturer: Amphenol FCI
Win Source Part Number: 197206-10035388-205L
Packaging: Tray
Number of Positions: 70 (62 Loaded)
Pitch: 0.100" (2.54mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Material - Insulation: Thermoplastic
Gender: Female
Mounting: Through Hole, Right Angle
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -5°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Power Card Edge, Power Connectors, 2 x 35P STB Right Angle Product overview: 10035388-205LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10035388-205LF can be used for catalog matching and distributor lookup.
POWER EDGE CARD RAR-35PX2 (8P OMIT) / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10035388-205LF | 197206-10035388-205LF | 429-10035388-205LF | 71Y6256 |
| Product Name | Power Edge Card | Card Edge Connectors - Edgeboard Connectors - 10035388-205LF | Electronic Connector | Power Edge Card Rar-35Px2 (8P Omit) / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | Card Edge Connector | ||
| Geometry | Right Angle | |||
| Termination | Solder To Board | Solder | Solder | |
| Voltage Rating | 1000 volts |