Amphenol Corporation AirMax VS ® 10034251-101LF

Description
AirMax VS ®, AirMax VS ® , Backplane Connectors, Receptacle, Vertical, Press-Fit, 3 Pair, 10 Column, 90 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10034251-101LF
Request a Quote Datasheet
Description
AirMax VS ®, AirMax VS ® , Backplane Connectors, Receptacle, Vertical, Press-Fit, 3 Pair, 10 Column, 90 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10034251-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax VS ® - 10034251-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax VS ®
10034251-101LF
AirMax VS ® 10034251-101LF
AirMax VS ®, AirMax VS ® , Backplane Connectors, Receptacle, Vertical, Press-Fit, 3 Pair, 10 Column, 90 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10034251-101LF

AirMax VS ®, AirMax VS ® , Backplane Connectors, Receptacle, Vertical, Press-Fit, 3 Pair, 10 Column, 90 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10034251-101LF

Supplier's Site Datasheet
Backplane Connectors - 10034251-101LF - 760081-10034251-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10034251-101LF
760081-10034251-101LF
Backplane Connectors - 10034251-101LF 760081-10034251-101LF
Manufacturer: Amphenol FCI Win Source Part Number: 760081-10034251-101L F Series: Airmax VS Packaging: Bulk Number of Positions: 90 Pitch: 0.055" (1.40mm) Mounting Style: Through Hole Color: Natural Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 9 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: High Speed Material Flammability Rating: UL94 V-0 Connector Usage: Daughtercard Number of Columns: 10 Family Name: 10034251 Categories: Connectors, Interconnects Introduction Date: February 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 760081-10034251-101LF
Series: Airmax VS
Packaging: Bulk
Number of Positions: 90
Pitch: 0.055" (1.40mm)
Mounting Style: Through Hole
Color: Natural
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 9
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: High Speed
Material Flammability Rating: UL94 V-0
Connector Usage: Daughtercard
Number of Columns: 10
Family Name: 10034251
Categories: Connectors, Interconnects
Introduction Date: February 24, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10034251-101LF
Electronic Connector 407-10034251-101LF
90 Pos 2mm Press Fit Female Backplane Connector, ST Thru-Hole Product overview: 10034251-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10034251-101LF can be used for catalog matching and distributor lookup.

90 Pos 2mm Press Fit Female Backplane Connector, ST Thru-Hole Product overview: 10034251-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10034251-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10034251-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10034251-101LF
Backplane Connectors - Specialized 10034251-101LF
CONN RCPT HIGH SPEED 90POS PCB

CONN RCPT HIGH SPEED 90POS PCB

Supplier's Site Datasheet
Backplane Connector, Receptacle, 90 Position; Product Range Amphenol Communications Solutions - 03M1275 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 90 Position; Product Range Amphenol Communications Solutions
03M1275
Backplane Connector, Receptacle, 90 Position; Product Range Amphenol Communications Solutions 03M1275
BACKPLANE CONNECTOR, RECEPTACLE, 90 POSITION; Product Range:FCI AirMax Series; No. of Contacts:90Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 90 POSITION; Product Range:FCI AirMax Series; No. of Contacts:90Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized 10034251-101LF
CONN RCPT HIGH SPEED 90POS PCB

CONN RCPT HIGH SPEED 90POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10034251-101LF 760081-10034251-101LF 407-10034251-101LF 10034251-101LF 03M1275 10034251-101LF
Product Name AirMax VS ® Backplane Connectors - 10034251-101LF Electronic Connector Backplane Connectors - Specialized Backplane Connector, Receptacle, 90 Position; Product Range Amphenol Communications Solutions Specialized
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
ALTH Rectangular Connectors - 29009 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1377G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers