Amphenol Communications Solutions DDR2 SO DIMM 10033853-352ASLF

Description
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-352ASLF.
Request a Quote Datasheet
Description
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-352ASLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDR2 SO DIMM - 10033853-352ASLF - Amphenol Communications Solutions
Nashua, NH, United States
DDR2 SO DIMM
10033853-352ASLF
DDR2 SO DIMM 10033853-352ASLF
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-352ASLF.

DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-352ASLF.

Supplier's Site
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1332921-10033853-352ASLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1332921-10033853-352ASLF
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1332921-10033853-352ASLF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1332921-10033853-352 ASLF Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Tray Number of Positions: 200 Features: Latches Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: SODIMM Standard Package: 20 Mounting: Surface Mount, 30° Angle Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Standards: MO-274 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Base Product Number: 10033853 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1332921-10033853-352ASLF
Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Packaging: Tray
Number of Positions: 200
Features: Latches
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: SODIMM
Standard Package: 20
Mounting: Surface Mount, 30° Angle
Mounting Feature: Normal, Standard - Top
Memory Type: DDR2 SDRAM
Standards: MO-274
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Base Product Number: 10033853
RoHS Status: RoHS Compliant

Buy Now Datasheet
So-Dimm 200P Assy-10033853-352Aslf / Tray Amphenol Communications Solutions - 64AC0524 - Newark, An Avnet Company
Chicago, IL, United States
So-Dimm 200P Assy-10033853-352Aslf / Tray Amphenol Communications Solutions
64AC0524
So-Dimm 200P Assy-10033853-352Aslf / Tray Amphenol Communications Solutions 64AC0524
SO-DIMM 200P ASSY-10033853-352ASL F / Tray

SO-DIMM 200P ASSY-10033853-352ASLF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10033853-352ASLF 1332921-10033853-352ASLF 64AC0524
Product Name DDR2 SO DIMM Connectors, Interconnects - Memory Connectors - Inline Module Sockets So-Dimm 200P Assy-10033853-352Aslf / Tray Amphenol Communications Solutions
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10073228-10001MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
AIRMAX ® - 10044366-102LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers