Amphenol Corporation Pluggable Connectors - 10031569-012TRLF 10031569-012TRLF

Description
Manufacturer: AMPHENOL Win Source Part Number: 904826-10031569-012T RLF Features: 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 10031569 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 550 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 904826-10031569-012T RLF Features: 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 10031569 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 550 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 10031569-012TRLF - 904826-10031569-012TRLF - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 10031569-012TRLF
904826-10031569-012TRLF
Pluggable Connectors - 10031569-012TRLF 904826-10031569-012TRLF
Manufacturer: AMPHENOL Win Source Part Number: 904826-10031569-012T RLF Features: 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 10031569 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 550 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904826-10031569-012TRLF
Features: 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 10031569
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 550
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
346-10031569-012TRLF
Electronic Connector 346-10031569-012TRLF
Telecom and Datacom Connector, Product overview: 10031569-012TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connector - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 346-10031569-012TRLF can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, Product overview: 10031569-012TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connector - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 346-10031569-012TRLF can be used for catalog matching and distributor lookup.

Supplier's Site
Pluggable Connectors - 10031569-012TRLF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10031569-012TRLF
Pluggable Connectors 10031569-012TRLF
CONN SATA RCPT 22POS SLD R/A SMD

CONN SATA RCPT 22POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904826-10031569-012TRLF 346-10031569-012TRLF 10031569-012TRLF
Product Name Pluggable Connectors - 10031569-012TRLF Electronic Connector Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers