Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 811879-10030626-001
Packaging: Tray
Number of Positions: 200 Signal (100 Pair)
Pitch: 0.051" (1.30mm)
Mounting Style: SMD
Connector Type: Differential Pair Array, Male
Number of Rows: 18
Contact Finish: Gold or Gold, GXT
Mated Stacking Heights: 18mm, 23mm, 28mm
Height Above Board: 0.498" (12.64mm)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 28
MSL Level: 1 (Unlimited)
GIG-Array® Mezzanine Connectors, 13mm Plug 200 Position Product overview: 10030626-001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10030626-001 can be used for catalog matching and distributor lookup.
CONN DIFF ARRAY PLUG 200POS SMD
GIG-ARRAY 13MM PLUG 200-10030626-001 / Tray RoHS Compliant: No
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 811879-10030626-001 | 2027-10030626-001 | 10030626-001 | 06M0976 |
| Product Name | Rectangular Connectors - 10030626-001 | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Gig-Array 13Mm Plug 200-10030626-001 / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |