Amphenol Communications Solutions AirMax ® 10028916-5544P00LF

Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-5 544P00LF
Request a Quote
Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-5 544P00LF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AirMax® Power Connector Modules are high-current backplane connectors designed for use alongside signal connectors in server, storage, and telecom applications. The 10028916-5544P00LF is a vertical receptacle variant in the 1x2 contact array configuration, with a height above PCB of 14.7mm and a minimum module width of 12mm. It supports up to 40A per contact when mated with a 5oz copper pad, and up to 32A per contact when five adjacent contacts are energized. The connector features press-fit termination, UL 60950 compliance, and a dielectric withstanding voltage of 1500V. Housing is rated UL94V-0 and suitable for reflow processes.

Datasheet Summary
Powered by GS/AI

AirMax® Power Connector Modules are high-current backplane connectors designed for use alongside signal connectors in server, storage, and telecom applications. The 10028916-5544P00LF is a vertical receptacle variant in the 1x2 contact array configuration, with a height above PCB of 14.7mm and a minimum module width of 12mm. It supports up to 40A per contact when mated with a 5oz copper pad, and up to 32A per contact when five adjacent contacts are energized. The connector features press-fit termination, UL 60950 compliance, and a dielectric withstanding voltage of 1500V. Housing is rated UL94V-0 and suitable for reflow processes.

Suppliers

Company
Product
Description
Supplier Links
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-5 544P00LF

AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-5544P00LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-10028916-5544P00LF
Electronic Connector 407-10028916-5544P00LF
Conn Hard Metric RCP 4Power POS Press Fit ST Thru-Hole Product overview: 10028916-5544P00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10028916-5544P00 LF can be used for catalog matching and distributor lookup.

Conn Hard Metric RCP 4Power POS Press Fit ST Thru-Hole Product overview: 10028916-5544P00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10028916-5544P00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Conn, Rcpt, 4Pos, 2Row, 6Mm; Product Range Amphenol Communications Solutions - 82R6868 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 4Pos, 2Row, 6Mm; Product Range Amphenol Communications Solutions
82R6868
Backplane Conn, Rcpt, 4Pos, 2Row, 6Mm; Product Range Amphenol Communications Solutions 82R6868
BACKPLANE CONN, RCPT, 4POS, 2ROW, 6MM; Product Range:AirMax 10028916 Series; No. of Contacts:4Contacts; Pitch Spacing:6mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 4POS, 2ROW, 6MM; Product Range:AirMax 10028916 Series; No. of Contacts:4Contacts; Pitch Spacing:6mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet
Airmax Power Vr 2X2-10028916-5544P00Lf Rohs Compliant Amphenol - 79AH8514 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Power Vr 2X2-10028916-5544P00Lf Rohs Compliant Amphenol
79AH8514
Airmax Power Vr 2X2-10028916-5544P00Lf Rohs Compliant Amphenol 79AH8514
AIRMAX POWER VR 2X2-10028916-5544P00 LF ROHS COMPLIANT: YES

AIRMAX POWER VR 2X2-10028916-5544P00LF ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Specialized - 10028916-5544P00LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10028916-5544P00LF
Backplane Connectors - Specialized 10028916-5544P00LF
CONN RCPT BLADE PWR 4POS PCB

CONN RCPT BLADE PWR 4POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10028916-5544P00LF 407-10028916-5544P00LF 82R6868 79AH8514 10028916-5544P00LF
Product Name AirMax ® Electronic Connector Backplane Conn, Rcpt, 4Pos, 2Row, 6Mm; Product Range Amphenol Communications Solutions Airmax Power Vr 2X2-10028916-5544P00Lf Rohs Compliant Amphenol Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10061913-111GLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
View Details
2 suppliers
DDR2 SO DIMM - 10033854-052FSRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
METRAL HS RECEPTACLES - 10041743-301LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
2 suppliers