Amphenol Corporation AirMax ® 10028916-4554P00LF

Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-4 554P00LF
Request a Quote Datasheet
Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-4 554P00LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-4 554P00LF

AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-4554P00LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-10028916-4554P00LF
Electronic Connector 407-10028916-4554P00LF
Rectangular Power Connector, 4 Contact(s), Female, Press Fit Terminal, Receptacle, ROHS COMPLIANT Product overview: 10028916-4554P00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10028916-4554P00 LF can be used for catalog matching and distributor lookup.

Rectangular Power Connector, 4 Contact(s), Female, Press Fit Terminal, Receptacle, ROHS COMPLIANT Product overview: 10028916-4554P00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10028916-4554P00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10028916-4554P00LF - 904818-10028916-4554P00LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10028916-4554P00LF
904818-10028916-4554P00LF
Backplane Connectors - 10028916-4554P00LF 904818-10028916-4554P00LF
Manufacturer: AMPHENOL Win Source Part Number: 904818-10028916-4554 P00LF Series: Airmax VS® Operating Temperature Range: -55°C ~ 85°C Features: 4 Connector Receptacle, Female Blade Sockets Through Hole Black Blade Power Package: Tube Mounting: Through Hole Family Name: 10028916 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 10028916-4554P00LF-N D, 2266-10028916-4554P0 0LF, 609-6144

Manufacturer: AMPHENOL
Win Source Part Number: 904818-10028916-4554P00LF
Series: Airmax VS®
Operating Temperature Range: -55°C ~ 85°C
Features: 4 Connector Receptacle, Female Blade Sockets Through Hole Black Blade Power
Package: Tube
Mounting: Through Hole
Family Name: 10028916
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 10028916-4554P00LF-ND, 2266-10028916-4554P00LF, 609-6144

Buy Now Datasheet
Backplane Connectors - Specialized - 10028916-4554P00LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10028916-4554P00LF
Backplane Connectors - Specialized 10028916-4554P00LF
CONN RCPT BLADE PWR 4POS PCB

CONN RCPT BLADE PWR 4POS PCB

Supplier's Site Datasheet
Conn, Backplane, Rcpt, 4Pos, 2Row, 6Mm; Product Range Amphenol Communications Solutions - 82R6864 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 4Pos, 2Row, 6Mm; Product Range Amphenol Communications Solutions
82R6864
Conn, Backplane, Rcpt, 4Pos, 2Row, 6Mm; Product Range Amphenol Communications Solutions 82R6864
CONN, BACKPLANE, RCPT, 4POS, 2ROW, 6MM; Product Range:AirMax Series; No. of Contacts:4Contacts; Pitch Spacing:6mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, BACKPLANE, RCPT, 4POS, 2ROW, 6MM; Product Range:AirMax Series; No. of Contacts:4Contacts; Pitch Spacing:6mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10028916-4554P00LF 407-10028916-4554P00LF 904818-10028916-4554P00LF 10028916-4554P00LF 82R6864
Product Name AirMax ® Electronic Connector Backplane Connectors - 10028916-4554P00LF Backplane Connectors - Specialized Conn, Backplane, Rcpt, 4Pos, 2Row, 6Mm; Product Range Amphenol Communications Solutions
Connector Type PC Card Connector
Termination Press-Fit Press-Fit Press Fit
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Metral - 10041743-501LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details