Amphenol Corporation AirMax ® 10028916-4455P00LF

Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-4 455P00LF
Request a Quote Datasheet
Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-4 455P00LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-4 455P00LF

AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-4455P00LF

Supplier's Site Datasheet
Backplane Connectors - 10028916-4455P00LF - 810818-10028916-4455P00LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10028916-4455P00LF
810818-10028916-4455P00LF
Backplane Connectors - 10028916-4455P00LF 810818-10028916-4455P00LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 810818-10028916-4455 P00LF Packaging: Tube Number of Positions: 4 Mounting Style: Through Hole Color: Black Features: Board Guide Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Blade Power Voltage Rating: 150V Material Flammability Rating: UL94 V-0 Connector Usage: Daughtercard Number of Columns: 2 Contact Layout, Typical: 4 Power Temperature Range - Operating: -55°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Current Rating (Amps): 80A

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 810818-10028916-4455P00LF
Packaging: Tube
Number of Positions: 4
Mounting Style: Through Hole
Color: Black
Features: Board Guide
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Blade Power
Voltage Rating: 150V
Material Flammability Rating: UL94 V-0
Connector Usage: Daughtercard
Number of Columns: 2
Contact Layout, Typical: 4 Power
Temperature Range - Operating: -55°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Current Rating (Amps): 80A

Buy Now
Singapore, Singapore
Electronic Connector
407-10028916-4455P00LF
Electronic Connector 407-10028916-4455P00LF
Rectangular Power Connector, 4 Contact(s), Female, Press Fit Terminal, Receptacle, ROHS COMPLIANT Product overview: 10028916-4455P00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10028916-4455P00 LF can be used for catalog matching and distributor lookup.

Rectangular Power Connector, 4 Contact(s), Female, Press Fit Terminal, Receptacle, ROHS COMPLIANT Product overview: 10028916-4455P00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10028916-4455P00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10028916-4455P00LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10028916-4455P00LF
Backplane Connectors - Specialized 10028916-4455P00LF
CONN RCPT BLADE PWR 4POS PCB

CONN RCPT BLADE PWR 4POS PCB

Supplier's Site Datasheet
Airmax Power Vr 2X2-10028916-4455P00Lf Rohs Compliant Amphenol Communications Solutions - 38AH3764 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Power Vr 2X2-10028916-4455P00Lf Rohs Compliant Amphenol Communications Solutions
38AH3764
Airmax Power Vr 2X2-10028916-4455P00Lf Rohs Compliant Amphenol Communications Solutions 38AH3764
AIRMAX POWER VR 2X2-10028916-4455P00 LF ROHS COMPLIANT: YES

AIRMAX POWER VR 2X2-10028916-4455P00LF ROHS COMPLIANT: YES

Supplier's Site
Airmax Power Vr 2X2-10028916-4455P00Lf / Tube Rohs Compliant Amphenol Communications Solutions - 82R6862 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Power Vr 2X2-10028916-4455P00Lf / Tube Rohs Compliant Amphenol Communications Solutions
82R6862
Airmax Power Vr 2X2-10028916-4455P00Lf / Tube Rohs Compliant Amphenol Communications Solutions 82R6862
AIRMAX POWER VR 2X2-10028916-4455P00 LF / Tube RoHS Compliant: Yes

AIRMAX POWER VR 2X2-10028916-4455P00LF / Tube RoHS Compliant: Yes

Supplier's Site
Rectangular Power Connector, 4 Contact(S), Female, Press Fit Terminal, Receptacle Amphenol Communications Solutions - 93AJ5158 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, 4 Contact(S), Female, Press Fit Terminal, Receptacle Amphenol Communications Solutions
93AJ5158
Rectangular Power Connector, 4 Contact(S), Female, Press Fit Terminal, Receptacle Amphenol Communications Solutions 93AJ5158
RECTANGULAR POWER CONNECTOR, 4 CONTACT(S), FEMALE, PRESS FIT TERMINAL, RECEPTACLE

RECTANGULAR POWER CONNECTOR, 4 CONTACT(S), FEMALE, PRESS FIT TERMINAL, RECEPTACLE

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10028916-4455P00LF 810818-10028916-4455P00LF 407-10028916-4455P00LF 10028916-4455P00LF 38AH3764 93AJ5158
Product Name AirMax ® Backplane Connectors - 10028916-4455P00LF Electronic Connector Backplane Connectors - Specialized Airmax Power Vr 2X2-10028916-4455P00Lf Rohs Compliant Amphenol Communications Solutions Rectangular Power Connector, 4 Contact(S), Female, Press Fit Terminal, Receptacle Amphenol Communications Solutions
Connector Type PC Card Connector Rectangular Connectors, Heavy Duty
Termination Press-Fit Press-Fit Press-Fit
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN6G3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 600 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers