Amphenol Corporation AIRMAX ® 10028436-101LF

Description
AIRMAX ®, AirMax VS ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10028436-101LF
Request a Quote Datasheet
Description
AIRMAX ®, AirMax VS ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10028436-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX ® - 10028436-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX ®, AirMax VS ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10028436-101LF

AIRMAX ®, AirMax VS ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10028436-101LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-10028436-101LF
Electronic Connector 407-10028436-101LF
AirMax VS®, Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header Product overview: 10028436-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10028436-101LF can be used for catalog matching and distributor lookup.

AirMax VS®, Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header Product overview: 10028436-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10028436-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10028436-101LF - 760077-10028436-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10028436-101LF
760077-10028436-101LF
Backplane Connectors - 10028436-101LF 760077-10028436-101LF
Manufacturer: Amphenol FCI Win Source Part Number: 760077-10028436-101L F Series: Airmax VS Packaging: Tube Number of Positions: 120 Pitch: 0.055" (1.40mm) Color: Natural Operating Temperature Range: -55°C ~ 85°C Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: High Speed Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Connector Usage: Daughtercard Number of Columns: 10 Family Name: 10028436 Categories: Connectors, Interconnects Introduction Date: April 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 760077-10028436-101LF
Series: Airmax VS
Packaging: Tube
Number of Positions: 120
Pitch: 0.055" (1.40mm)
Color: Natural
Operating Temperature Range: -55°C ~ 85°C
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 12
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: High Speed
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Connector Usage: Daughtercard
Number of Columns: 10
Family Name: 10028436
Categories: Connectors, Interconnects
Introduction Date: April 04, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Backplane Connectors - Specialized - 10028436-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10028436-101LF
Backplane Connectors - Specialized 10028436-101LF
CONN HDR HI SPEED 120POS EDGE MT

CONN HDR HI SPEED 120POS EDGE MT

Supplier's Site Datasheet
Specialized 10028436-101LF
CONN HDR HI SPEED 120POS EDGE MT

CONN HDR HI SPEED 120POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10028436-101LF 407-10028436-101LF 760077-10028436-101LF 10028436-101LF 10028436-101LF
Product Name AIRMAX ® Electronic Connector Backplane Connectors - 10028436-101LF Backplane Connectors - Specialized Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products