Amphenol Corporation AIRMAX ® 10028264-101LF

Description
AIRMAX ®, AirMax VS ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10028264-101LF
Request a Quote Datasheet
Description
AIRMAX ®, AirMax VS ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10028264-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX ® - 10028264-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX ®, AirMax VS ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10028264-101LF

AIRMAX ®, AirMax VS ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10028264-101LF

Supplier's Site Datasheet
Backplane Connectors - 10028264-101LF - 760076-10028264-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10028264-101LF
760076-10028264-101LF
Backplane Connectors - 10028264-101LF 760076-10028264-101LF
Manufacturer: Amphenol FCI Win Source Part Number: 760076-10028264-101L F Series: Airmax VS Packaging: Tray Number of Positions: 120 Pitch: 0.055" (1.40mm) Mounting Style: Through Hole Color: Natural Operating Temperature Range: -55°C ~ 85°C Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: High Speed Material Flammability Rating: UL94 V-0 Connector Usage: Daughtercard Number of Columns: 10 Family Name: 10028264 Categories: Connectors, Interconnects Introduction Date: April 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 760076-10028264-101LF
Series: Airmax VS
Packaging: Tray
Number of Positions: 120
Pitch: 0.055" (1.40mm)
Mounting Style: Through Hole
Color: Natural
Operating Temperature Range: -55°C ~ 85°C
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 12
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: High Speed
Material Flammability Rating: UL94 V-0
Connector Usage: Daughtercard
Number of Columns: 10
Family Name: 10028264
Categories: Connectors, Interconnects
Introduction Date: April 04, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10028264-101LF
Electronic Connector 407-10028264-101LF
CONN RCPT HIGH SPEED 120POS PCB Product overview: 10028264-101LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10028264-101LF can be used for catalog matching and distributor lookup.

CONN RCPT HIGH SPEED 120POS PCB Product overview: 10028264-101LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10028264-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10028264-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10028264-101LF
Backplane Connectors - Specialized 10028264-101LF
CONN RCPT HIGH SPEED 120POS PCB

CONN RCPT HIGH SPEED 120POS PCB

Supplier's Site Datasheet
Specialized 10028264-101LF
CONN RCPT HIGH SPEED 120POS PCB

CONN RCPT HIGH SPEED 120POS PCB

Supplier's Site Datasheet
Backplane Connector, Receptacle, 120 Position; Product Range Amphenol Communications Solutions - 45P2962 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 120 Position; Product Range Amphenol Communications Solutions
45P2962
Backplane Connector, Receptacle, 120 Position; Product Range Amphenol Communications Solutions 45P2962
BACKPLANE CONNECTOR, RECEPTACLE, 120 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:120Contacts ; Pitch Spacing:1.4mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 120 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:120Contacts; Pitch Spacing:1.4mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10028264-101LF 760076-10028264-101LF 407-10028264-101LF 10028264-101LF 10028264-101LF 45P2962
Product Name AIRMAX ® Backplane Connectors - 10028264-101LF Electronic Connector Backplane Connectors - Specialized Specialized Backplane Connector, Receptacle, 120 Position; Product Range Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-1231-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-6422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers