Amphenol Communications Solutions PCI Express 10025026-10001PLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch ., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10025026-10001PLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch ., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10025026-10001PLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch ., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10025026-10001PLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch ., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10025026-10001PLF.

Supplier's Site Datasheet
Electronic Connector - 345-10025026-10001PLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
345-10025026-10001PLF
Electronic Connector 345-10025026-10001PLF
PCI Express / PCI Connectors PCI Express GEN 3 Card Edge connector Straddle-Mount 64 Positions 100mm Pitch Product overview: 10025026-10001PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10025026-10001PL F can be used for catalog matching and distributor lookup.

PCI Express / PCI Connectors PCI Express GEN 3 Card Edge connector Straddle-Mount 64 Positions 100mm Pitch Product overview: 10025026-10001PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10025026-10001PLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1224290-10025026-10001PLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1224290-10025026-10001PLF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1224290-10025026-10001PLF
Win Source Part Number: 1224290-10025026-100 01PLF Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 64 Pitch: 0.039" (1.00mm) Color: Black Features: Card Extender, Locking Ramp Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Material - Insulation: Polyamide (PA), Nylon, Glass Filled Gender: Female Standard Package: 50 Card Type: PCI Express™ Card Thickness: 0.062" (1.57mm) Flange Feature: Straddle Mount Opening, Unthreaded, 0.079" (2.00mm) Read Out: Dual Mounting Type: Board Edge, Straddle Mount Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-10025026-10001PL F Base Product Number: 10025026

Win Source Part Number: 1224290-10025026-10001PLF
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Color: Black
Features: Card Extender, Locking Ramp
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Material - Insulation: Polyamide (PA), Nylon, Glass Filled
Gender: Female
Standard Package: 50
Card Type: PCI Express™
Card Thickness: 0.062" (1.57mm)
Flange Feature: Straddle Mount Opening, Unthreaded, 0.079" (2.00mm)
Read Out: Dual
Mounting Type: Board Edge, Straddle Mount
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-10025026-10001PLF
Base Product Number: 10025026

Buy Now
Pci Express Stmt 64P-10025026-10001Plf / Tray Amphenol Communications Solutions - 64AC0460 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Stmt 64P-10025026-10001Plf / Tray Amphenol Communications Solutions
64AC0460
Pci Express Stmt 64P-10025026-10001Plf / Tray Amphenol Communications Solutions 64AC0460
PCI EXPRESS STMT 64P-10025026-10001PL F / Tray

PCI EXPRESS STMT 64P-10025026-10001PLF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10025026-10001PLF 345-10025026-10001PLF 1224290-10025026-10001PLF 64AC0460
Product Name PCI Express Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Pci Express Stmt 64P-10025026-10001Plf / Tray Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card - 10035388-800LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
Termination Solder To Board
View Details
4 suppliers
PCI Express - 10042618-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details