Amphenol Corporation AIRMAX ® 10016537-101LF

Description
AIRMAX ®, AirMax VS ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10016537-101LF
Request a Quote Datasheet
Description
AIRMAX ®, AirMax VS ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10016537-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX ® - 10016537-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX ®, AirMax VS ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10016537-101LF

AIRMAX ®, AirMax VS ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10016537-101LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-10016537-101LF
Electronic Connector 407-10016537-101LF
Board Connector, 150 Contact(s), 15 Row(s), Female, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 10016537-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10016537-101LF can be used for catalog matching and distributor lookup.

Board Connector, 150 Contact(s), 15 Row(s), Female, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 10016537-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10016537-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10016537-101LF - 760069-10016537-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10016537-101LF
760069-10016537-101LF
Backplane Connectors - 10016537-101LF 760069-10016537-101LF
Manufacturer: Amphenol FCI Win Source Part Number: 760069-10016537-101L F Series: Airmax VS Packaging: Bulk Number of Positions: 150 Pitch: 0.055" (1.40mm) Mounting Style: Through Hole Color: Natural Operating Temperature Range: -55°C ~ 85°C Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 15 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: High Speed Material Flammability Rating: UL94 V-0 Connector Usage: Daughtercard Number of Columns: 10 Family Name: 10016537 Categories: Connectors, Interconnects Introduction Date: January 05, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 760069-10016537-101LF
Series: Airmax VS
Packaging: Bulk
Number of Positions: 150
Pitch: 0.055" (1.40mm)
Mounting Style: Through Hole
Color: Natural
Operating Temperature Range: -55°C ~ 85°C
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 15
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: High Speed
Material Flammability Rating: UL94 V-0
Connector Usage: Daughtercard
Number of Columns: 10
Family Name: 10016537
Categories: Connectors, Interconnects
Introduction Date: January 05, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connector, Receptacle, 150 Position; Product Range Amphenol Communications Solutions - 39K5937 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 150 Position; Product Range Amphenol Communications Solutions
39K5937
Backplane Connector, Receptacle, 150 Position; Product Range Amphenol Communications Solutions 39K5937
BACKPLANE CONNECTOR, RECEPTACLE, 150 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:150Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:15Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 150 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:150Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:15Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10016537-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10016537-101LF
Backplane Connectors - Specialized 10016537-101LF
CONN RCPT HIGH SPEED 150POS PCB

CONN RCPT HIGH SPEED 150POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10016537-101LF 407-10016537-101LF 760069-10016537-101LF 39K5937 10016537-101LF
Product Name AIRMAX ® Electronic Connector Backplane Connectors - 10016537-101LF Backplane Connector, Receptacle, 150 Position; Product Range Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

AIRMAX ® - 10037912-107LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
2 suppliers
Terminal Block Wire Ferrules - 1920-1783-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details