Amphenol Communications Solutions Electronic Connector 10016527-111LF

Description
Conn Daughter Card HDR 150 POS 2mm Press Fit RA Thru-Hole Product overview: 10016527-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10016527-111LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Daughter Card HDR 150 POS 2mm Press Fit RA Thru-Hole Product overview: 10016527-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10016527-111LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-10016527-111LF
Electronic Connector 407-10016527-111LF
Conn Daughter Card HDR 150 POS 2mm Press Fit RA Thru-Hole Product overview: 10016527-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10016527-111LF can be used for catalog matching and distributor lookup.

Conn Daughter Card HDR 150 POS 2mm Press Fit RA Thru-Hole Product overview: 10016527-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10016527-111LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10016527-111LF
904806-10016527-111LF
Backplane Connectors - 10016527-111LF 904806-10016527-111LF
Manufacturer: AMPHENOL Win Source Part Number: 904806-10016527-111L F Series: Airmax VS® Operating Temperature Range: -55°C ~ 85°C Features: 150 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural High Speed Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 10016527 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 25 Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904806-10016527-111LF
Series: Airmax VS®
Operating Temperature Range: -55°C ~ 85°C
Features: 150 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural High Speed
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 10016527
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 25
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Specialized - 10016527-111LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10016527-111LF
Backplane Connectors - Specialized 10016527-111LF
5PRH 10 2MM 2W SD

5PRH 10 2MM 2W SD

Supplier's Site Datasheet
Airmax Vs Rah 5X10 2W Sd-10016527-111Lf / Tube Amphenol Communications Solutions - 64AC0396 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Vs Rah 5X10 2W Sd-10016527-111Lf / Tube Amphenol Communications Solutions
64AC0396
Airmax Vs Rah 5X10 2W Sd-10016527-111Lf / Tube Amphenol Communications Solutions 64AC0396
AIRMAX VS RAH 5X10 2W SD-10016527-111LF / Tube

AIRMAX VS RAH 5X10 2W SD-10016527-111LF / Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-10016527-111LF 904806-10016527-111LF 10016527-111LF 64AC0396
Product Name Electronic Connector Backplane Connectors - 10016527-111LF Backplane Connectors - Specialized Airmax Vs Rah 5X10 2W Sd-10016527-111Lf / Tube Amphenol Communications Solutions
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-020-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details