Amphenol Corporation Pressure Sensor, 10In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 10 INCH-D-HGRADE-MINI

Description
PRESSURE SENSOR, 10IN-H2O, DIFF, VOLT; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 10IN-H2O, DIFF, VOLT; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 10In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8430 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8430
Pressure Sensor, 10In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8430
PRESSURE SENSOR, 10IN-H2O, DIFF, VOLT; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:- RoHS Compliant: Yes

PRESSURE SENSOR, 10IN-H2O, DIFF, VOLT; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8430
Product Name Pressure Sensor, 10In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
116CP Plastic Ceramic Capacitive Sensor - 116CP31-M10S3-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
4 suppliers