Amphenol Industrial Terminals - Specialized Connectors 10-737404-178

Description
CONN TERM PIN THREADED
Request a Quote
Description
CONN TERM PIN THREADED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 10-737404-178-ND refers to a specialized connector from Amphenol's RADSERT,Ñ¢ series, designed for high current and high power applications. This connector is suitable for board-to-board mezzanine configurations, allowing efficient power transmission from mezzanine cards or busbars. It features a low profile and single point contact design, which can be applied to PCBs or busbars. The RADSERT,Ñ¢ connector supports various termination options, including surface mount technology (SMT), knurl press-fit, and wave soldering, with a current carrying capability of up to 200A. It is compatible with standard surface mount fabrication processes and does not require special crimp tools or threaded fasteners, facilitating faster assembly. The connector also incorporates "Super Twist" technology, enhancing lead-in and misalignment tolerance for applications requiring multiple mating positions or blind mating. This product is RoHS compliant and can be customized for specific applications, making it a versatile choice for engineers looking for reliable high power interconnect solutions.

Datasheet Summary
Powered by GS/AI

The part number 10-737404-178-ND refers to a specialized connector from Amphenol's RADSERT,Ñ¢ series, designed for high current and high power applications. This connector is suitable for board-to-board mezzanine configurations, allowing efficient power transmission from mezzanine cards or busbars. It features a low profile and single point contact design, which can be applied to PCBs or busbars. The RADSERT,Ñ¢ connector supports various termination options, including surface mount technology (SMT), knurl press-fit, and wave soldering, with a current carrying capability of up to 200A. It is compatible with standard surface mount fabrication processes and does not require special crimp tools or threaded fasteners, facilitating faster assembly. The connector also incorporates "Super Twist" technology, enhancing lead-in and misalignment tolerance for applications requiring multiple mating positions or blind mating. This product is RoHS compliant and can be customized for specific applications, making it a versatile choice for engineers looking for reliable high power interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Specialized Connectors - 10-737404-178-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
10-737404-178-ND
Terminals - Specialized Connectors 10-737404-178-ND
CONN TERM PIN THREADED

CONN TERM PIN THREADED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 10-737404-178-ND
Product Name Terminals - Specialized Connectors
Terminal Type Connector Pin; Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1849654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers