Amphenol Industrial Circular Contact, Socket, 16Awg, Crimp; Product Range Amphenol Industrial 10-730402-162

Description
CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 (16) Heavy Duty Plug ConnectorsRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 (16) Heavy Duty Plug ConnectorsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 16Awg, Crimp; Product Range Amphenol Industrial - 41Y6459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 16Awg, Crimp; Product Range Amphenol Industrial
41Y6459
Circular Contact, Socket, 16Awg, Crimp; Product Range Amphenol Industrial 41Y6459
CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 (16) Heavy Duty Plug ConnectorsRoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 (16) Heavy Duty Plug ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41Y6459
Product Name Circular Contact, Socket, 16Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2389404-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details