Amphenol Industrial Circular Contact, Socket, 12Awg, Crimp; Product Range Amphenol Industrial 10-730402-121

Description
CIRCULAR CONTACT, SOCKET, 12AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 Heavy Duty Plug Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, 12AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 Heavy Duty Plug Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 12Awg, Crimp; Product Range Amphenol Industrial - 41Y6455 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 12Awg, Crimp; Product Range Amphenol Industrial
41Y6455
Circular Contact, Socket, 12Awg, Crimp; Product Range Amphenol Industrial 41Y6455
CIRCULAR CONTACT, SOCKET, 12AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 Heavy Duty Plug Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 12AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 Heavy Duty Plug Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41Y6455
Product Name Circular Contact, Socket, 12Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details