Amphenol Industrial Circular Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial 10-729936-162

Description
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1RP-12 (16) Heavy Duty Receptacle Connector RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1RP-12 (16) Heavy Duty Receptacle Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial - 41Y6450 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial
41Y6450
Circular Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial 41Y6450
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1RP-12 (16) Heavy Duty Receptacle Connector RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1RP-12 (16) Heavy Duty Receptacle Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41Y6450
Product Name Circular Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1823233-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Thermocompression Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details