Amphenol Industrial Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial 10-707515-002

Description
CONTACT, PIN, 16AWG, CRIMP; Product Range:Tru-Loc Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 16AWG, CRIMP; Product Range:Tru-Loc Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial - 54X3850 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial
54X3850
Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial 54X3850
CONTACT, PIN, 16AWG, CRIMP; Product Range:Tru-Loc Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CONTACT, PIN, 16AWG, CRIMP; Product Range:Tru-Loc Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial - 54X3851 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial
54X3851
Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial 54X3851
CONTACT, PIN, 16AWG, CRIMP; Product Range:Tru-Loc Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CONTACT, PIN, 16AWG, CRIMP; Product Range:Tru-Loc Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 54X3850
Product Name Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2331463-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details