Amphenol Industrial Dust Cap, Plastic; Accessory Type Amphenol Industrial 10-70506-16

Description
DUST CAP, PLASTIC; Accessory Type:Dust Cap; For Use With:MS/97 Series Circular Connectors; Connector Body Material:Plastic Body; Product Range:-; Connector Shell Size:16; Enclosure Material:Plastic; Gender:Plug RoHS Compliant: No
Datasheet
Description
DUST CAP, PLASTIC; Accessory Type:Dust Cap; For Use With:MS/97 Series Circular Connectors; Connector Body Material:Plastic Body; Product Range:-; Connector Shell Size:16; Enclosure Material:Plastic; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Cap, Plastic; Accessory Type Amphenol Industrial - 83H8246 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, Plastic; Accessory Type Amphenol Industrial
83H8246
Dust Cap, Plastic; Accessory Type Amphenol Industrial 83H8246
DUST CAP, PLASTIC; Accessory Type:Dust Cap; For Use With:MS/97 Series Circular Connectors; Connector Body Material:Plastic Body; Product Range:-; Connector Shell Size:16; Enclosure Material:Plastic; Gender:Plug RoHS Compliant: No

DUST CAP, PLASTIC; Accessory Type:Dust Cap; For Use With:MS/97 Series Circular Connectors; Connector Body Material:Plastic Body; Product Range:-; Connector Shell Size:16; Enclosure Material:Plastic; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 83H8246
Product Name Dust Cap, Plastic; Accessory Type Amphenol Industrial
Material Plastic Body
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details